Bivar, Inc. LED Light Pipes PLPC1-5MM

Description
5mm Light Pipe Front Panel 1mm Round
Request a Quote Datasheet
Description
5mm Light Pipe Front Panel 1mm Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168809 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168809
LED Light Pipes 9168809
5mm Light Pipe Front Panel 1mm Round

5mm Light Pipe Front Panel 1mm Round

Supplier's Site
Optics - Light Pipes - 492-1981-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1981-ND
Optics - Light Pipes 492-1981-ND
LIGHT PIPE PNL MNT 1MM RND 5MM

LIGHT PIPE PNL MNT 1MM RND 5MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168809 492-1981-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 1.3 (dia.) x 5mm 1.3mm
Lead Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8928 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 22.4mm
Lead Length 22.4 mm (0.8819 inch)
View Details