Bivar, Inc. LED Light Pipes PLP5-500

Description
Bivar PLP5-500 LED Light Pipe
Request a Quote Datasheet
Description
Bivar PLP5-500 LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134753 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134753
LED Light Pipes 7134753
Bivar PLP5-500 LED Light Pipe

Bivar PLP5-500 LED Light Pipe

Supplier's Site
Optics - Light Pipes - 492-1143-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1143-ND
Optics - Light Pipes 492-1143-ND
LIGHT PIPE .500" ROUND PNL MT

LIGHT PIPE .500" ROUND PNL MT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134753 492-1143-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5.8 (dia.) x 20.8mm 5mm
Lead Length 20.8 mm (0.8189 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8333 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Array Mounts - 2103061 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 314 x 37mm
Lead Length 314 mm (12.36 inch)
View Details