LIGHT PIPE CLEAR 5MM LENS STRGHT
Panel Mount 4mm Light Pipe LoPro L=6.4mm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 492-1306-ND | 8919665 |
| Product Name | Optics - Light Pipes | LED Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 5mm | 5 (dia.) x 6.4mm |
| Mount Style | Panel | Panel mount |