Bivar, Inc. Optics - Light Pipes PLP5-1500

Description
LIGHT PIPE 1.50" ROUND PNL MT
Request a Quote Datasheet
Description
LIGHT PIPE 1.50" ROUND PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1147-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1147-ND
Optics - Light Pipes 492-1147-ND
LIGHT PIPE 1.50" ROUND PNL MT

LIGHT PIPE 1.50" ROUND PNL MT

Buy Now Datasheet
LED Light Pipes - 7134731 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134731
LED Light Pipes 7134731
Bivar PLP5-1500 LED Light Pipe

Bivar PLP5-1500 LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1147-ND 7134731
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5.8 (dia.) x 46.2mm
Mount Style Panel Rear panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7069-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8900 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796011 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 44.15mm
Lead Length 44.15 mm (1.74 inch)
View Details