Bivar, Inc. Optics - Light Pipes PLP5-1250

Description
LIGHT PIPE 1.25" ROUND PNL MT
Request a Quote Datasheet
Description
LIGHT PIPE 1.25" ROUND PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1146-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1146-ND
Optics - Light Pipes 492-1146-ND
LIGHT PIPE 1.25" ROUND PNL MT

LIGHT PIPE 1.25" ROUND PNL MT

Buy Now Datasheet
LED Light Pipes - 1749854 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749854
LED Light Pipes 1749854
Light Pipe, Panel Mt (Rear), 5mm Round

Light Pipe, Panel Mt (Rear), 5mm Round

Supplier's Site
LED Light Pipes - 1749736 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749736
LED Light Pipes 1749736
Light Pipe, Panel Mt (Rear), 5mm Round

Light Pipe, Panel Mt (Rear), 5mm Round

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1146-ND 1749854
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5.8 dia. x 39.9mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Lenses & Reflectors - 6974358 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 26.5 (dia.) x 13.3mm
View Details
Self Aligning Spacer for T-1 LED's - 7368 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213929-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details