Bivar, Inc. LED Light Pipes PLP2-750

Description
3mm Round Lens Light Pipe,19mm
Request a Quote Datasheet
Description
3mm Round Lens Light Pipe,19mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134725 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134725
LED Light Pipes 7134725
3mm Round Lens Light Pipe,19mm

3mm Round Lens Light Pipe,19mm

Supplier's Site
Optics - Light Pipes - 492-1155-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1155-ND
Optics - Light Pipes 492-1155-ND
LIGHT PIPE PNL MNT 19MM LONG

LIGHT PIPE PNL MNT 19MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134725 492-1155-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1 (dia.) x 19.8mm 3.1mm
Lead Length 19.8 mm (0.7795 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707557 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 47.4mm
Lead Length 47.4 mm (1.87 inch)
View Details