Bivar, Inc. LED Light Pipes PLP2-125

Description
3mm Round Lens Light Pipe,3.2mm
Request a Quote Datasheet
Description
3mm Round Lens Light Pipe,3.2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134703 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134703
LED Light Pipes 7134703
3mm Round Lens Light Pipe,3.2mm

3mm Round Lens Light Pipe,3.2mm

Supplier's Site
Optics - Light Pipes - 492-1152-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1152-ND
Optics - Light Pipes 492-1152-ND
LIGHT PIPE PNL MNT 3.2MM LONG

LIGHT PIPE PNL MNT 3.2MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134703 492-1152-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1 (dia.) x 4mm 3.1mm
Lead Length 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8335 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 1711553 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details