Bivar, Inc. Optics - Light Pipes PLP2-100

Description
LIGHT PIPE PNL MNT 2.5MM LONG
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 2.5MM LONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2102-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2102-ND
Optics - Light Pipes 492-2102-ND
LIGHT PIPE PNL MNT 2.5MM LONG

LIGHT PIPE PNL MNT 2.5MM LONG

Buy Now Datasheet
LED Light Pipes - 1749771 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749771
LED Light Pipes 1749771
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2102-ND 1749771
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1mm 3.3 dia. x 3.3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7058-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707621 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 46.5 mm (1.83 inch)
Color Clear; Clear
View Details
Snap In Holder for T-1 LED - 8309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Mount
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details