Bivar, Inc. LED Light Pipes PLP1-7MM-F

Description
7mm Light Pipe Rear Panel 3mm Flat
Request a Quote Datasheet
Description
7mm Light Pipe Rear Panel 3mm Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168767 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168767
LED Light Pipes 9168767
7mm Light Pipe Rear Panel 3mm Flat

7mm Light Pipe Rear Panel 3mm Flat

Supplier's Site
Optics - Light Pipes - 492-2119-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2119-ND
Optics - Light Pipes 492-2119-ND
LIGHT PIPE PNL REAR 3MM FLAT 7MM

LIGHT PIPE PNL REAR 3MM FLAT 7MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168767 492-2119-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.8 (dia.) x 7mm 3mm
Lead Length 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8327 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 23.6 mm (0.9291 inch)
Mount Style Pcb mounted
View Details