Bivar, Inc. Optics - Light Pipes PLP1-750

Description
LIGHT PIPE .750" ROUND PNL MNT
Request a Quote Datasheet
Description
LIGHT PIPE .750" ROUND PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1151-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1151-ND
Optics - Light Pipes 492-1151-ND
LIGHT PIPE .750" ROUND PNL MNT

LIGHT PIPE .750" ROUND PNL MNT

Buy Now Datasheet
LED Light Pipes - 7134709 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134709
LED Light Pipes 7134709
3mm Round Lens Light Pipe,19mm

3mm Round Lens Light Pipe,19mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1151-ND 7134709
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 3.8 (dia.) x 23.1mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8914 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details