Bivar, Inc. LED Light Pipes PLP1-500-F

Description
Light Pipe,Panel Mount (Rear), 0.500 in.
Request a Quote
Description
Light Pipe,Panel Mount (Rear), 0.500 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a light pipe designed for panel mounting, specifically the part number 492-1337-ND. It features a flat top design and is made from clear polycarbonate material with a flame rating of 94V-0. The light pipe is available in various lengths, allowing for flexibility in application. It has a recommended mounting hole diameter of approximately 0.118 inches (3.0 mm) and is suitable for panel thicknesses ranging from 0.047 to 0.093 inches. Additionally, color options are available upon request, including blue, black, green, gray, red, and yellow. This light pipe is ideal for applications requiring efficient light transmission in a compact form factor.

Datasheet Summary
Powered by GS/AI

The product is a light pipe designed for panel mounting, specifically the part number 492-1337-ND. It features a flat top design and is made from clear polycarbonate material with a flame rating of 94V-0. The light pipe is available in various lengths, allowing for flexibility in application. It has a recommended mounting hole diameter of approximately 0.118 inches (3.0 mm) and is suitable for panel thicknesses ranging from 0.047 to 0.093 inches. Additionally, color options are available upon request, including blue, black, green, gray, red, and yellow. This light pipe is ideal for applications requiring efficient light transmission in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7529132 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7529132
LED Light Pipes 7529132
Light Pipe,Panel Mount (Rear), 0.500 in.

Light Pipe,Panel Mount (Rear), 0.500 in.

Supplier's Site
Optics - Light Pipes - 492-1337-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1337-ND
Optics - Light Pipes 492-1337-ND
LIGHT PIPE T1 .500 FLAT PNL MNT

LIGHT PIPE T1 .500 FLAT PNL MNT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7529132 492-1337-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.8 (dia.) x 15mm 3mm
Lead Length 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7052-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213407-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details