Bivar, Inc. Optics - Light Pipes PLP1-3MM

Description
LIGHT PIPE PNL REAR 3MM RND 3MM
Request a Quote Datasheet
Description
LIGHT PIPE PNL REAR 3MM RND 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2094-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2094-ND
Optics - Light Pipes 492-2094-ND
LIGHT PIPE PNL REAR 3MM RND 3MM

LIGHT PIPE PNL REAR 3MM RND 3MM

Buy Now Datasheet
LED Light Pipes - 9168697 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168697
LED Light Pipes 9168697
3mm Light Pipe Rear Panel 3mm Round

3mm Light Pipe Rear Panel 3mm Round

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2094-ND 9168697
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 3.8 (dia.) x 3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7036-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 6-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Lenses & Reflectors - 1810750 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details