Bivar, Inc. LED Light Pipes PLP1-125-F

Description
Light Pipe,Panel Mount (Rear), 0.125 in.
Request a Quote Datasheet
Description
Light Pipe,Panel Mount (Rear), 0.125 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7529117 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7529117
LED Light Pipes 7529117
Light Pipe,Panel Mount (Rear), 0.125 in.

Light Pipe,Panel Mount (Rear), 0.125 in.

Supplier's Site
Optics - Light Pipes - 492-1332-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1332-ND
Optics - Light Pipes 492-1332-ND
LIGHT PIPE T1 .125 FLAT PNL MNT

LIGHT PIPE T1 .125 FLAT PNL MNT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7529117 492-1332-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.8 (dia.) x 5.5mm 3mm
Lead Length 5.5 mm (0.2165 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7059-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8321 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796516 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details