Bivar PLP1-100-FS LED Light Pipe
Bivar PLP1-100-FS LED Light Pipe
LIGHT PIPE PNL 3MM SMOKED 0.100"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 1749732 | 492-2143-ND |
| Product Name | LED Light Pipes | Optics - Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 3.8 dia. x 4.8mm | 3mm |
| Lead Length | 4.8 mm (0.1890 inch) |