Bivar, Inc. LED Light Pipes PLP1-100-F

Description
Light Pipe,Panel Mount (Rear), 0.100 in.
Request a Quote Datasheet
Description
Light Pipe,Panel Mount (Rear), 0.100 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7529113 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7529113
LED Light Pipes 7529113
Light Pipe,Panel Mount (Rear), 0.100 in.

Light Pipe,Panel Mount (Rear), 0.100 in.

Supplier's Site
Optics - Light Pipes - 492-1506-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1506-ND
Optics - Light Pipes 492-1506-ND
LIGHT PIPE PNL 3MM LENS 0.100"

LIGHT PIPE PNL 3MM LENS 0.100"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7529113 492-1506-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.8 (dia.) x 4.8mm 3mm
Lead Length 4.8 mm (0.1890 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795882 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.2mm
Lead Length 7.2 mm (0.2835 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8331 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213718-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details