Bivar, Inc. Optics - Light Pipes PLP1-100-D

Description
LIGHT PIPE PNL 3MM DIFF 0.100"
Request a Quote Datasheet
Description
LIGHT PIPE PNL 3MM DIFF 0.100"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2123-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2123-ND
Optics - Light Pipes 492-2123-ND
LIGHT PIPE PNL 3MM DIFF 0.100"

LIGHT PIPE PNL 3MM DIFF 0.100"

Buy Now Datasheet
LED Light Pipes - 1749729 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749729
LED Light Pipes 1749729
Light Pipe, Panel Mt (Rear), 3mm 0100 in

Light Pipe, Panel Mt (Rear), 3mm 0100 in

Supplier's Site
LED Light Pipes - 1749863 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749863
LED Light Pipes 1749863
Light Pipe, Panel Mt (Rear), 3mm 0100 in

Light Pipe, Panel Mt (Rear), 3mm 0100 in

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2123-ND 1749729
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 3.8 dia. x 6.6mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7070-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707586 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 44.1mm
Lead Length 44.1 mm (1.74 inch)
View Details