Bivar, Inc. LED Mounting Hardware NTM-340

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
NTM-340
LED Mounting Hardware NTM-340
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number NTM-340
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7356 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.2 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LED Holders - 2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details