Bivar, Inc. LED Mounting Hardware NTM-290

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
NTM-290
LED Mounting Hardware NTM-290
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number NTM-290
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796478 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 33.1mm
Lead Length 30 mm (1.18 inch)
View Details
Spacer Mount for LED - 8924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers