Bivar, Inc. LED Mounting Hardware NTM-260

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
NTM-260
LED Mounting Hardware NTM-260
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number NTM-260
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707641 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 21.6 mm (0.8504 inch)
Mount Style Pcb mounted
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 3/4 Lens Cap-Clear - 8689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers