LED Panel Indicator Blue Diffused 35° 4V 25mA
LED Panel Mount Indicators 3mm Blu LED Dif Lens Mtl Panel Mnt Ind.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 492-1562-ND | MPR3BWD |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |