Bivar, Inc. LED Mounting Hardware MLM2-236

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MLM2-236
LED Mounting Hardware MLM2-236
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MLM2-236
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7366 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
View Details
LED Holders - 1-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details