Bivar, Inc. LED Mounting Hardware LTM-770

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-770
LED Mounting Hardware LTM-770
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number LTM-770
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8328 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers