Bivar, Inc. LEDs - Spacers, Standoffs LTM-620

Description
LED MT SR VERT X 0.620" 3/5MM 2L
Request a Quote Datasheet
Description
LED MT SR VERT X 0.620" 3/5MM 2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-2300-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-2300-ND
LEDs - Spacers, Standoffs 492-2300-ND
LED MT SR VERT X 0.620" 3/5MM 2L

LED MT SR VERT X 0.620" 3/5MM 2L

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-620
LED Mounting Hardware LTM-620
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2300-ND LTM-620
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7059-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Self Aligning Spacer for T-1 LED's - 7368 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795961 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details