Bivar, Inc. LEDs - Spacers, Standoffs LTM-550

Description
LED MOUNT 0.550" BLACK
Request a Quote Datasheet
Description
LED MOUNT 0.550" BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1303-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1303-ND
LEDs - Spacers, Standoffs 492-1303-ND
LED MOUNT 0.550" BLACK

LED MOUNT 0.550" BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-550
LED Mounting Hardware LTM-550
LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1303-ND LTM-550
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796507 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 80 x 11 x 7mm
Lead Length 80 mm (3.15 inch)
View Details
LED Holders - 2-2154857-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Self Aligning Spacer for T-1 3/4 LED - 8337 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers