Bivar, Inc. Holders, Spacers, Standoffs LTM-250

Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1031-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1031-ND
Holders, Spacers, Standoffs 492-1031-ND
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.250"" (6.35mm)"

"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.250"" (6.35mm)"

Buy Now Datasheet
Spacer Standoff - 100-LTM-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-LTM-250
Spacer Standoff 100-LTM-250
LED MOUNT .250" BLACK Product overview: LTM-250 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LTM-250 can be used for catalog matching and distributor lookup.

LED MOUNT .250" BLACK Product overview: LTM-250 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LTM-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Spacer; Height Bivar - 95B8701 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Bivar
95B8701
Led Spacer; Height Bivar 95B8701
LED SPACER; Height:6.4mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:6.4mm RoHS Compliant: Yes

LED SPACER; Height:6.4mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1031-ND 100-LTM-250 95B8701
Product Name Holders, Spacers, Standoffs Spacer Standoff Led Spacer; Height Bivar
Type & Shape Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3543 inch (9 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details