The LPV4-1750F-A220-ND is a light pipe designed for surface mounting applications. It features a flat face lens and is specifically configured for use with amber LEDs, emitting light at a peak wavelength of 610 nm. The dimensions of the light pipe are approximately 1.750 inches (44.5 mm) in height, with a recommended soldering pattern that facilitates easy integration onto PCBs. The product is shipped non-assembled, with packaging that includes 400 units per tray, ensuring efficient handling and storage. This light pipe is suitable for applications requiring precise light transmission and is compatible with standard soldering processes, provided that no-clean solder paste is used.
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 492-LPV4-1750F-A220-ND |
| Product Name | Optics - Light Pipes |
| LED Hardware | LED Light Pipe |