Bivar, Inc. Optics - Light Pipes LPV4-1500D-RY

Description
RED 640NM/YELLOW 572NM
Request a Quote
Description
RED 640NM/YELLOW 572NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV4-1500D-RY-ND is a light pipe designed for surface mounting applications. It features a dome face lens and is compatible with various LED colors, including red and yellow, with a peak wavelength of 640 nm for red and 572 nm for yellow. The dimensions of the light pipe are approximately 1.500 inches (38.1 mm) in height, making it suitable for applications requiring a compact light transmission solution. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, ensuring efficient handling and storage. Recommended soldering practices include the use of no-clean solder paste, and it is advised not to clean the components after soldering. This light pipe is suitable for engineers looking for reliable optical components in their designs.

Datasheet Summary
Powered by GS/AI

The LPV4-1500D-RY-ND is a light pipe designed for surface mounting applications. It features a dome face lens and is compatible with various LED colors, including red and yellow, with a peak wavelength of 640 nm for red and 572 nm for yellow. The dimensions of the light pipe are approximately 1.500 inches (38.1 mm) in height, making it suitable for applications requiring a compact light transmission solution. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, ensuring efficient handling and storage. Recommended soldering practices include the use of no-clean solder paste, and it is advised not to clean the components after soldering. This light pipe is suitable for engineers looking for reliable optical components in their designs.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV4-1500D-RY-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV4-1500D-RY-ND
Optics - Light Pipes 492-LPV4-1500D-RY-ND
RED 640NM/YELLOW 572NM

RED 640NM/YELLOW 572NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV4-1500D-RY-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 4-2213480-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Spacer Mount for LED - 8926 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707692 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details