Bivar, Inc. Optics - Light Pipes LPV4-1500D-B150

Description
BLUE/465NM
Request a Quote Datasheet
Description
BLUE/465NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV4-1500D-B150-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV4-1500D-B150-ND
Optics - Light Pipes 492-LPV4-1500D-B150-ND
BLUE/465NM

BLUE/465NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV4-1500D-B150-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796194 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 10.7 x 14.45mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details