Bivar, Inc. Optics - Light Pipes LPV4-1500D-A220

Description
AMBER/610NM
Request a Quote
Description
AMBER/610NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV4-1500D-A220-ND is a light pipe designed for surface mount applications, featuring a dome face lens. It has a height of 1.500 inches (38.1 mm) and is compatible with a variety of LED colors, specifically emitting amber light at a peak wavelength of 610 nm. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, with each tray containing 10 adapters arranged in pockets. The recommended soldering pattern is provided, and it is important to use no-clean solder paste during assembly. This light pipe is suitable for applications requiring efficient light transmission and is designed to be mounted on a PCB, which is not included.

Datasheet Summary
Powered by GS/AI

The LPV4-1500D-A220-ND is a light pipe designed for surface mount applications, featuring a dome face lens. It has a height of 1.500 inches (38.1 mm) and is compatible with a variety of LED colors, specifically emitting amber light at a peak wavelength of 610 nm. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, with each tray containing 10 adapters arranged in pockets. The recommended soldering pattern is provided, and it is important to use no-clean solder paste during assembly. This light pipe is suitable for applications requiring efficient light transmission and is designed to be mounted on a PCB, which is not included.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV4-1500D-A220-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV4-1500D-A220-ND
Optics - Light Pipes 492-LPV4-1500D-A220-ND
AMBER/610NM

AMBER/610NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV4-1500D-A220-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7355 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 664500 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
Lead Length 19.7 mm (0.7756 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details