Bivar, Inc. Optics - Light Pipes LPV3-2000F-G850

Description
GREEN/520NM
Request a Quote Datasheet
Description
GREEN/520NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV3-2000F-G850-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV3-2000F-G850-ND
Optics - Light Pipes 492-LPV3-2000F-G850-ND
GREEN/520NM

GREEN/520NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV3-2000F-G850-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707692 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details
T-1 Lens Cap-Green - 8651 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213130-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers