Bivar, Inc. LED Light Pipes LPV3-1750FP

Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet
Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1756684 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756684
LED Light Pipes 1756684
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756833 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756833
LED Light Pipes 1756833
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756833P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756833P
LED Light Pipes 1756833P
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
Optics - Light Pipes - 492-2455-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2455-ND
Optics - Light Pipes 492-2455-ND
LIGHT PIPE RIGID 2.92MM DIA

LIGHT PIPE RIGID 2.92MM DIA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1756684 1756833P 492-2455-ND
Product Name LED Light Pipes LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
LED Type 10.9 x 6 x 44.5mm 2.92mm
Lead Length 10.9 mm (0.4291 inch) 10.9 mm (0.4291 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Light Pipes - 486-3585-ND - DigiKey
Specs
LED Hardware LED Light Pipe
LED Type 2 mm; 2.00mm
Mount Style Board Mount, Press Fit
View Details
LED Holders - 1-2213929-7 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Lenses & Reflectors - 664517 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 33
Color Black, White
View Details