Bivar, Inc. Optics - Light Pipes LPV3-0600D-RB

Description
RED 650NM/BLUE 465NM
Request a Quote Datasheet
Description
RED 650NM/BLUE 465NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV3-0600D-RB-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV3-0600D-RB-ND
Optics - Light Pipes 492-LPV3-0600D-RB-ND
RED 650NM/BLUE 465NM

RED 650NM/BLUE 465NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV3-0600D-RB-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707568 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8.9mm
Lead Length 8.9 mm (0.3504 inch)
View Details
LEDs - Spacers, Standoffs - 36-7046-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details