Bivar, Inc. Optics - Light Pipes LPV3-0550D-W305

Description
WHITE/9800 K
Request a Quote
Description
WHITE/9800 K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV3-0550D-W305-ND is a dome face light pipe designed for surface mounting applications. It features a height of 0.550 inches (14.0 mm) and is compatible with a standard soldering pattern. The light pipe is intended for use with a white LED, emitting light at a peak wavelength of approximately 305 nm. It is shipped non-assembled and comes in packaging that includes 400 units per tray, ensuring efficient handling and storage. The recommended soldering profile specifies the use of no-clean solder paste, and it is advised not to clean the components after soldering. This product is suitable for applications requiring precise light transmission and is part of a series that includes various sizes and configurations.

Datasheet Summary
Powered by GS/AI

The LPV3-0550D-W305-ND is a dome face light pipe designed for surface mounting applications. It features a height of 0.550 inches (14.0 mm) and is compatible with a standard soldering pattern. The light pipe is intended for use with a white LED, emitting light at a peak wavelength of approximately 305 nm. It is shipped non-assembled and comes in packaging that includes 400 units per tray, ensuring efficient handling and storage. The recommended soldering profile specifies the use of no-clean solder paste, and it is advised not to clean the components after soldering. This product is suitable for applications requiring precise light transmission and is part of a series that includes various sizes and configurations.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV3-0550D-W305-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV3-0550D-W305-ND
Optics - Light Pipes 492-LPV3-0550D-W305-ND
WHITE/9800 K

WHITE/9800 K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV3-0550D-W305-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796106 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13.32 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details
LEDs - Spacers, Standoffs - 36-7043-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213929-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details