Bivar, Inc. Optics - Light Pipes LPV2-1750F-R480

Description
RED/630NM
Request a Quote
Description
RED/630NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV2-1750F-R480-ND is a light pipe designed for surface mount applications, featuring a flat face lens with a height of 1.750 inches (44.5 mm). It is part of a series that includes various lens configurations and sizes, allowing for flexibility in design. The light pipe is compatible with a PCB that is not included, and it has a recommended soldering pattern for ease of integration into electronic assemblies. The product is shipped non-assembled, with packaging that includes a moisture-sealed tray containing 400 surface mount adapters. This light pipe is suitable for applications requiring efficient light transmission and is particularly noted for its red emission at a peak wavelength of 630 nm.

Datasheet Summary
Powered by GS/AI

The LPV2-1750F-R480-ND is a light pipe designed for surface mount applications, featuring a flat face lens with a height of 1.750 inches (44.5 mm). It is part of a series that includes various lens configurations and sizes, allowing for flexibility in design. The light pipe is compatible with a PCB that is not included, and it has a recommended soldering pattern for ease of integration into electronic assemblies. The product is shipped non-assembled, with packaging that includes a moisture-sealed tray containing 400 surface mount adapters. This light pipe is suitable for applications requiring efficient light transmission and is particularly noted for its red emission at a peak wavelength of 630 nm.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV2-1750F-R480-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV2-1750F-R480-ND
Optics - Light Pipes 492-LPV2-1750F-R480-ND
RED/630NM

RED/630NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV2-1750F-R480-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707775 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details
LEDs - Spacers, Standoffs - 36-7049-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details