Bivar, Inc. Optics - Light Pipes LPV2-0500F-G850

Description
GREEN/520NM
Request a Quote Datasheet
Description
GREEN/520NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV2-0500F-G850-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV2-0500F-G850-ND
Optics - Light Pipes 492-LPV2-0500F-G850-ND
GREEN/520NM

GREEN/520NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV2-0500F-G850-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213401-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 10.9mm
Lead Length 10.9 mm (0.4291 inch)
View Details