Bivar, Inc. Optics - Light Pipes LPV2-0400FP

Description
LIGHT PIPE RIGID 2.01MM DIA
Request a Quote Datasheet
Description
LIGHT PIPE RIGID 2.01MM DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2413-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2413-ND
Optics - Light Pipes 492-2413-ND
LIGHT PIPE RIGID 2.01MM DIA

LIGHT PIPE RIGID 2.01MM DIA

Buy Now Datasheet
LED Light Pipes - 1756661 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756661
LED Light Pipes 1756661
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756827 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756827
LED Light Pipes 1756827
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756827P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756827P
LED Light Pipes 1756827P
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2413-ND 1756661 1756827P
Product Name Optics - Light Pipes LED Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
LED Type 2.01mm 10.9 x 6 x 10.2mm
Mount Style Board Mount, Press Fit Through hole
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7040-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details