Bivar, Inc. Optics - Light Pipes LPR5-1000-2000F-RY

Description
RED 640NM/YELLOW 572NM
Request a Quote Datasheet
Description
RED 640NM/YELLOW 572NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR5-1000-2000F-RY-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR5-1000-2000F-RY-ND
Optics - Light Pipes 492-LPR5-1000-2000F-RY-ND
RED 640NM/YELLOW 572NM

RED 640NM/YELLOW 572NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR5-1000-2000F-RY-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796229 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.11 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7359 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details