Bivar, Inc. Optics - Light Pipes LPR3-1000-2000D-RW

Description
RED 630NM/WHITE 7700 K
Request a Quote Datasheet
Description
RED 630NM/WHITE 7700 K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR3-1000-2000D-RW-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR3-1000-2000D-RW-ND
Optics - Light Pipes 492-LPR3-1000-2000D-RW-ND
RED 630NM/WHITE 7700 K

RED 630NM/WHITE 7700 K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR3-1000-2000D-RW-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707567 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details