LIGHT PIPE RIGID RA 2.92MM DIA
Light Pipe, Rigid, Board Mount, Right An
Light Pipe, Rigid, Board Mount, Right An
Light Pipe, Rigid, Board Mount, Right An
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 492-2319-ND | 1756630 | 1756726P |
| Product Name | Optics - Light Pipes | LED Light Pipes | LED Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe | LED Light Pipe |
| LED Type | 2.92mm | 38.1 x 6 x 25.4mm | |
| Mount Style | Board Mount, Press Fit, Right Angle | Through hole |