Bivar, Inc. Optics - Light Pipes LPR3-0800-2000F-O170

Description
ORANGE/590NM
Request a Quote
Description
ORANGE/590NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPR3-0800-2000F-O170-ND is a light pipe designed for surface mount applications, featuring a flat face lens. It has a length of 2.000 inches (50.8 mm) and is compatible with a variety of LED colors, specifically emitting orange light at a peak wavelength of 590 nm. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, with each tray containing 10 adapters in each pocket. The recommended soldering pattern is provided, and it is advised to use no-clean solder paste during assembly. This light pipe is suitable for applications requiring efficient light transmission and is designed to fit standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The LPR3-0800-2000F-O170-ND is a light pipe designed for surface mount applications, featuring a flat face lens. It has a length of 2.000 inches (50.8 mm) and is compatible with a variety of LED colors, specifically emitting orange light at a peak wavelength of 590 nm. The product is shipped non-assembled and comes in a packaging plan that includes 400 units per tray, with each tray containing 10 adapters in each pocket. The recommended soldering pattern is provided, and it is advised to use no-clean solder paste during assembly. This light pipe is suitable for applications requiring efficient light transmission and is designed to fit standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR3-0800-2000F-O170-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR3-0800-2000F-O170-ND
Optics - Light Pipes 492-LPR3-0800-2000F-O170-ND
ORANGE/590NM

ORANGE/590NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR3-0800-2000F-O170-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796510 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details