Bivar, Inc. LED Light Pipes LPR3-0800-0700FP

Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet
Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1756750 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756750
LED Light Pipes 1756750
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
LED Light Pipes - 1756750P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756750P
LED Light Pipes 1756750P
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
LED Light Pipes - 1756622 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756622
LED Light Pipes 1756622
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
Optics - Light Pipes - 492-2303-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2303-ND
Optics - Light Pipes 492-2303-ND
LIGHT PIPE RIGID RA 2.92MM DIA

LIGHT PIPE RIGID RA 2.92MM DIA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1756750 1756750P 492-2303-ND
Product Name LED Light Pipes LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
LED Type 17.8 x 6 x 20.3mm 2.92mm
Lead Length 17.8 mm (0.7008 inch) 17.8 mm (0.7008 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8903 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
LED Lenses & Reflectors - 1810682 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details