Bivar, Inc. Card Guide Accessories LP-1107 NT

Description
INSRT/EXTRCT PCB 1.12" .063" NAT
Datasheet
Description
INSRT/EXTRCT PCB 1.12" .063" NAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - LP-1107 NT - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
LP-1107 NT
Card Guide Accessories LP-1107 NT
INSRT/EXTRCT PCB 1.12" .063" NAT

INSRT/EXTRCT PCB 1.12" .063" NAT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number LP-1107 NT
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers