Bivar, Inc. Light Pipes LC2-10.0

Description
"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"
Request a Quote Datasheet
Description
"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1545-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1545-ND
Light Pipes 492-1545-ND
"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Flexible, 2mm. Fiber Optic C
LC2-10.0
Light Pipe, Flexible, 2mm. Fiber Optic C LC2-10.0
Light Pipe, Flexible, 2mm. Fiber Optic C

Light Pipe, Flexible, 2mm. Fiber Optic C

Buy Now
Light Pipe - 102-LC2-10.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-LC2-10.0
Light Pipe 102-LC2-10.0
LIGHT PIPE Product overview: LC2-10.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LC2-10.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE Product overview: LC2-10.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LC2-10.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar - 06W0004 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
06W0004
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar 06W0004
LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 492-1545-ND LC2-10.0 102-LC2-10.0 06W0004
Product Name Light Pipes Light Pipe, Flexible, 2mm. Fiber Optic C Light Pipe Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
Light Guide Type LED Fiber Optic Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 24 in. (RoHS Pending) - 77524 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details