Bivar, Inc. LED Light Pipes LC2-10.0

Description
2mm Flex Light Pipe & 5mm Lens, L=254mm
Request a Quote Datasheet
Description
2mm Flex Light Pipe & 5mm Lens, L=254mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919595 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919595
LED Light Pipes 8919595
2mm Flex Light Pipe & 5mm Lens, L=254mm

2mm Flex Light Pipe & 5mm Lens, L=254mm

Supplier's Site
Optics - Light Pipes - 492-1545-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1545-ND
Optics - Light Pipes 492-1545-ND
LIGHT PIPE

LIGHT PIPE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919595 492-1545-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5.1 (dia.) x 254mm 5mm
Lead Length 254 mm (10 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7030-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795955 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details