Bivar, Inc. Optics - Light Pipes LC-5.0

Description
LIGHT PIPE 4MM RND LENS 5.0"
Request a Quote
Description
LIGHT PIPE 4MM RND LENS 5.0"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LC-5.0-ND is a flexible light pipe designed for optical applications, featuring a round lens with a diameter of 4mm. It has a cut length that can be customized between 0.750 inches and 3,940.0 inches, allowing for versatility in various projects. The minimum bend radius for this light pipe is 0.87 inches, which is important for installation considerations. The product is designed with a standard tolerance of ±0.050 inches, ensuring precision in its dimensions. Recommended mounting holes have a diameter of 0.128 inches with a tolerance of +0.003 inches. This light pipe is suitable for applications requiring efficient light transmission in compact spaces.

Datasheet Summary
Powered by GS/AI

The LC-5.0-ND is a flexible light pipe designed for optical applications, featuring a round lens with a diameter of 4mm. It has a cut length that can be customized between 0.750 inches and 3,940.0 inches, allowing for versatility in various projects. The minimum bend radius for this light pipe is 0.87 inches, which is important for installation considerations. The product is designed with a standard tolerance of ±0.050 inches, ensuring precision in its dimensions. Recommended mounting holes have a diameter of 0.128 inches with a tolerance of +0.003 inches. This light pipe is suitable for applications requiring efficient light transmission in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LC-5.0-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LC-5.0-ND
Optics - Light Pipes LC-5.0-ND
LIGHT PIPE 4MM RND LENS 5.0"

LIGHT PIPE 4MM RND LENS 5.0"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LC-5.0-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213254-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.5mm
Lead Length 6.5 mm (0.2559 inch)
View Details