Bivar, Inc. Optics - Light Pipes LC-4.0

Description
LIGHT PIPE 4MM RND LENS 4.0"
Request a Quote Datasheet
Description
LIGHT PIPE 4MM RND LENS 4.0"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1793-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1793-ND
Optics - Light Pipes 492-1793-ND
LIGHT PIPE 4MM RND LENS 4.0"

LIGHT PIPE 4MM RND LENS 4.0"

Buy Now Datasheet
LED Light Pipes - 8919599 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919599
LED Light Pipes 8919599
1mm Flex Light Pipe & 4mm Lens, L=102mm

1mm Flex Light Pipe & 4mm Lens, L=102mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1793-ND 8919599
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4mm 4.2 (dia.) x 102mm
Lens Style Flat Other; Round
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8902 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers