Bivar, Inc. Light Pipe, Flexible, 1mm. Fiber Optic C LC-3.0

Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet
Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 1mm. Fiber Optic C
LC-3.0
Light Pipe, Flexible, 1mm. Fiber Optic C LC-3.0
Light Pipe, Flexible, 1mm. Fiber Optic C

Light Pipe, Flexible, 1mm. Fiber Optic C

Buy Now
Light Pipe - 102-LC-3.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-LC-3.0
Light Pipe 102-LC-3.0
LIGHT PIPE 4MM RND LENS 3.0" Product overview: LC-3.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LC-3.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE 4MM RND LENS 3.0" Product overview: LC-3.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LC-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - LC-3.0-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LC-3.0-ND
Light Pipes LC-3.0-ND
"Light Pipe Single Clear Flexible 3"" (76.2mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 3"" (76.2mm) - Fiber Optic"

Buy Now Datasheet
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 3.0In. Length / Bag Bivar - 33R5796 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 3.0In. Length / Bag Bivar
33R5796
Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 3.0In. Length / Bag Bivar 33R5796
Light Pipe, Flexible, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile Lens, 3.0in. Length / Bag

Light Pipe, Flexible, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile Lens, 3.0in. Length / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number LC-3.0 102-LC-3.0 LC-3.0-ND 33R5796
Product Name Light Pipe, Flexible, 1mm. Fiber Optic C Light Pipe Light Pipes Light Pipe, Flexible, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Lens, 3.0In. Length / Bag Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details