Bivar, Inc. Optics - Light Pipes LC-18.0

Description
LIGHT PIPE 4MM RND LENS 18.0"
Request a Quote Datasheet
Description
LIGHT PIPE 4MM RND LENS 18.0"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1792-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1792-ND
Optics - Light Pipes 492-1792-ND
LIGHT PIPE 4MM RND LENS 18.0"

LIGHT PIPE 4MM RND LENS 18.0"

Buy Now Datasheet
LED Light Pipes - 8919583 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919583
LED Light Pipes 8919583
1mm Flex Light Pipe & 4mm Lens, L=457mm

1mm Flex Light Pipe & 4mm Lens, L=457mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1792-ND 8919583
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4mm 4.2 (dia.) x 457mm
Lens Style Flat Other; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707786 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 300mm
Lead Length 300 mm (11.81 inch)
View Details