Bivar, Inc. Led Lighting - LED Lighting - COBs, Engines, Modules - L22-TG2W36V L22-TG2W36V

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1004809-L22-TG2W36V Type: LED Module Color: White, Warm Configuration: Starboard Forward Voltage: 36V Height: 6.50mm Lens Type: Domed CCT (K): 3000K Flux @ Current/Temperature - Test: 650 lm (Typ) Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1004809-L22-TG2W36V Type: LED Module Color: White, Warm Configuration: Starboard Forward Voltage: 36V Height: 6.50mm Lens Type: Domed CCT (K): 3000K Flux @ Current/Temperature - Test: 650 lm (Typ) Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - L22-TG2W36V - L22-TG2W36V - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - L22-TG2W36V
L22-TG2W36V
Led Lighting - LED Lighting - COBs, Engines, Modules - L22-TG2W36V L22-TG2W36V
Manufacturer: Bivar Inc. Win Source Part Number: 1004809-L22-TG2W36V Type: LED Module Color: White, Warm Configuration: Starboard Forward Voltage: 36V Height: 6.50mm Lens Type: Domed CCT (K): 3000K Flux @ Current/Temperature - Test: 650 lm (Typ) Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Bivar Inc.
Win Source Part Number: 1004809-L22-TG2W36V
Type: LED Module
Color: White, Warm
Configuration: Starboard
Forward Voltage: 36V
Height: 6.50mm
Lens Type: Domed
CCT (K): 3000K
Flux @ Current/Temperature - Test: 650 lm (Typ)
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500mA White Led Lighting
124-L22-TG2W36V
500mA White Led Lighting 124-L22-TG2W36V
White LEDs LED Starboard, Warm White 3000K, Cree MT-G2, 650lm / 500mA max, with Thermal Management Product overview: L22-TG2W36V from Bivar, Inc. is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-L22-TG2W36V can be used for catalog matching and distributor lookup.

White LEDs LED Starboard, Warm White 3000K, Cree MT-G2, 650lm / 500mA max, with Thermal Management Product overview: L22-TG2W36V from Bivar, Inc. is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, 500mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-L22-TG2W36V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number L22-TG2W36V 124-L22-TG2W36V
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - L22-TG2W36V 500mA White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details