Bivar, Inc. Circuit Board Indicators, Arrays, Light Bars, Bar Graphs H101CBC

Description
LED CBI 3MM GRN/RED RA
Request a Quote Datasheet
Description
LED CBI 3MM GRN/RED RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 492-1872-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
492-1872-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 492-1872-ND
LED CBI 3MM GRN/RED RA

LED CBI 3MM GRN/RED RA

Buy Now Datasheet
Led Indicator, 3Mm, Red/green, 30Mcd, 635/568Nm; Led Color Bivar - 66H6844 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Red/green, 30Mcd, 635/568Nm; Led Color Bivar
66H6844
Led Indicator, 3Mm, Red/green, 30Mcd, 635/568Nm; Led Color Bivar 66H6844
LED INDICATOR, 3MM, RED/GREEN, 30MCD, 635/568NM; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 30mcd RoHS Compliant: Yes

LED INDICATOR, 3MM, RED/GREEN, 30MCD, 635/568NM; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 30mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
H101CBC
LED Circuit Board Indicators H101CBC
LED Circuit Board Indicators LED Assmbly HE Red Single Level 3mm

LED Circuit Board Indicators LED Assmbly HE Red Single Level 3mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 492-1872-ND 66H6844 H101CBC
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Led Indicator, 3Mm, Red/green, 30Mcd, 635/568Nm; Led Color Bivar LED Circuit Board Indicators
LED Color Red; Green; Green, Red Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details